LA1KN133详情
Schneider LA1KN133重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Zinc
Manufacturer Part Number
E50AL1
Approvals
CE, CSA, TUV, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
3
Model
Top mounting
Mounting Styles
前端安装
系列
LA1K
接头数量
4
执行器类型
Rotary
触点额定电流
10 A
端子类型
笼式夹
指标
无
连接类型
螺丝端子
触点
1NO/1NC
LA1KN133拓展信息








哦! 它是空的。