LA1KN20详情
Schneider LA1KN20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
0
Model
Top mounting
Mounting Styles
前端安装
For Use With
Schneider TeSys K Control Relays
系列
LA1K
接头数量
2
触点额定电流
10 A
端子类型
Screw
LA1KN20拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。