LA1KN317详情
Schneider LA1KN317重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
前端安装
Type of electric connection
Flat plug-in connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
3
Number of contacts as normally closed contact
1
Model
Top mounting
系列
LA1K
接头数量
4
端子类型
Screw
0个相似型号
LA1KN317拓展信息








哦! 它是空的。