LA1LC010详情
Schneider LA1LC010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Contactor Breakers
Type of electric connection
Screw connection
Number of contacts as change-over contact
3
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
1
Model
Top mounting
Mounting Styles
侧面安装
系列
LA1L
接头数量
6
端子类型
Screw
LA1LC010拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。