LA1LC020详情
Schneider LA1LC020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
MCU Development Boards
Model
Top mounting
Number of contacts as normally closed contact
1
Number of contacts as normally open contact
2
Number of contacts as change-over contact
0
Type of electric connection
Screw connection
核心架构
-
套件内容
H-Bridge 7 Click Board DRV8876N
0个相似型号
LA1LC020拓展信息








哦! 它是空的。