LA1SK20详情
Schneider LA1SK20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Style#
Receptacle
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Switchcraft
Brand
Conxall / Switchcraft
Tradename
Mini-Con-X
RoHS
Details
For Use With
Schneider LC1 Series Contactors
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
0
Model
Top mounting
Mounting Styles
前端安装
系列
Mini-Con-X
子类别
Circular Connectors
接头数量
2
触点性别
Socket (Female)
端子类型
Screw
产品类别
标准圆形连接器
产品
Connectors
产品类别
标准圆形连接器
LA1SK20拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。