LA9F980详情
Schneider LA9F980重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
F115 Series, F185 Series, F265 Series, F330 Series, FG Series, FH Series, LX1FF Series
Rated control supply voltage at AC 50 Hz
220 - 220
Rated control supply voltage at AC 60 Hz
220 - 220
Voltage type for actuating
AC
系列
LA9F
功能
RC-element
配件类型
浪涌抑制器
0个相似型号
LA9F980拓展信息
KBB40ZJ44W
Schneider
VW3G22402
Schneider
VX5G48D47Y
Schneider
KSA1000AE4
Schneider
TSXCANCB300
Schneider
GBX120080K
Schneider
VW3M5501R30
Schneider
VW3M5D4FR50
Schneider
GBX040008K
Schneider
VW3A4426
Schneider








哦! 它是空的。