LAD4BBVG详情
Schneider LAD4BBVG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
TeSys
For Use With
LC1D09...D38
Rated control supply voltage at AC 50 Hz
50 - 127
Rated control supply voltage at AC 60 Hz
50 - 127
Voltage type for actuating
AC
功能
Varistor (voltage-sensitive resistor)
配件类型
Contactor Coil
0个相似型号
LAD4BBVG拓展信息
VW3SKR028W00454B
Schneider
VW3A5501
Schneider
VW3A4551
Schneider
VX5VPS3001
Schneider
VW3A7748
Schneider
VW3A7747
Schneider
VW3A7733
Schneider
VW3A7732
Schneider
LA9F709
Schneider
LA5F630804
Schneider








哦! 它是空的。