LAD4BBVU详情
Schneider LAD4BBVU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
Tesys
For Use With
Lc1D09...D38
Rated control supply voltage at AC 50 Hz
110 - 250
Rated control supply voltage at AC 60 Hz
110 - 250
Voltage type for actuating
AC
功能
Varistor (voltage-sensitive resistor)
配件类型
Contactor Coil
0个相似型号
LAD4BBVU拓展信息
KBB40ZJ44W
Schneider
VW3G22402
Schneider
VX5G48D47Y
Schneider
KSA1000AE4
Schneider
TSXCANCB300
Schneider
GBX120080K
Schneider
VW3M5501R30
Schneider
VW3M5D4FR50
Schneider
GBX040008K
Schneider
VW3A4426
Schneider








哦! 它是空的。