LAD4VE详情
Schneider LAD4VE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
24 - 48
Rated control supply voltage at AC 60 Hz
24 - 48
Voltage type for actuating
AC
For Use With
LC1 Series, LC2 Series
系列
LAD4
功能
Varistor (voltage-sensitive resistor)
配件类型
Varistor
0个相似型号
LAD4VE拓展信息
KBB40ZJ44W
Schneider
VW3G22402
Schneider
VX5G48D47Y
Schneider
KSA1000AE4
Schneider
TSXCANCB300
Schneider
GBX120080K
Schneider
VW3M5501R30
Schneider
VW3M5D4FR50
Schneider
GBX040008K
Schneider
VW3A4426
Schneider








哦! 它是空的。