LADC22详情
Schneider LADC22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Box (TB)
厂商
Reliance North America
Product Status
活跃
For Use With
Schneider TeSys D LC1D/CAD & TeSys F LC1F/CR1F Series Contactors
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
2
Model
Top mounting
Mounting Styles
前端安装
系列
*
接头数量
4
端子类型
Screw
LADC22拓展信息








哦! 它是空的。