LADN316详情
Schneider LADN316重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
3
Number of contacts as normally closed contact
1
Model
Top mounting
Range
Tesys
Rohs Code
有
Manufacturer Part Number
LADN316
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.6
系列
LADN
达到SVHC
unknown
LADN316拓展信息








哦! 它是空的。