LADN406详情
Schneider LADN406重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
DIN 导轨安装
Range
TeSys
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
4
Number of contacts as normally closed contact
0
Model
Top mounting
系列
LADN
0个相似型号
LADN406拓展信息








哦! 它是空的。