LADR03详情
Schneider LADR03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Package
Box
厂商
United Visual Products
Product Status
活跃
For Use With
Schneider TeSys D CAD/LC1D Series Contactors
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Operating principle
Electronic
Number of contacts as normally closed contact
1
系列
Columbus
类型
Front Access Mailbox
颜色
Black
规格说明
Post Mounted (Included)
LADR03拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。