LC1D098JD
LC1D098JD

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Schneider LC1D098JD

  • 收藏
  • 对比

型号

LC1D098JD

品牌

Schneider

utmel 编号

2132-LC1D098JD

商品类别

接触器(机电)

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

TeSys D contactors for 20 to 40A AC-1 - 4 pole 2NO/2NC - For connection by screw clamp terminals and lugs - D.C. supply

起订量

1最小包装量--

添加到询价列表
LC1D098JD
LC1D098JD Schneider TeSys D contactors for 20 to 40A AC-1 - 4 pole 2NO/2NC - For connection by screw clamp terminals and lugs - D.C. supply

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

LC1D098JD详情

Schneider LC1D098JD重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Type of electrical connection of main circuit

    Screw connection

  • Number of auxiliary contacts as normally open contact

    1

  • Modular version

  • Number of normally open contacts as main contact

    2

  • Voltage type for actuating

    DC

  • Number of normally closed contacts as main contact

    2

  • Rated operation current Ie at AC-1, 400 V

    25

  • Rated control supply voltage at DC

    12 - 12

  • Number of auxiliary contacts as normally closed contact

    1

0个相似型号

LC1D098JD拓展信息

GS1AF
GS1AF

Schneider

LRE361
LRE361

Schneider

LRE02
LRE02

Schneider

LRE353
LRE353

Schneider

LRE06
LRE06

Schneider

LRE12N
LRE12N

Schneider

GV2P20AE11TQ
GV2P20AE11TQ

Schneider

GZ1N32N
GZ1N32N

Schneider

GV2P05TQ
GV2P05TQ

Schneider

GV3P40TQ
GV3P40TQ

Schneider

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z