LC1D65B7
LC1D65B7

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Schneider LC1D65B7

  • 收藏
  • 对比

型号

LC1D65B7

品牌

Schneider

utmel 编号

2132-LC1D65B7

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Schneider Electric LC1D65B7 Tesys D Iec Contactor.Schneider Electric TeSys D IEC Contactor, Series: D-Line LC1D, 24 VAC Coil, 80 A Maximum Load Current, 220 VA Inrush, 22 VA Hold-In Coil, 3 Pole, 50/60 Hz Frequency, 30 kW Wattage, Non-Reversing Contact, 3NO Contact Configuration, 1NO-1NC Auxiliary Contacts, 65 A at 600 VAC Contact, Power Factor: 0.75 Inrush, 0.3 Hold-In, Screw Clamp Connection, Screw Clamp Terminal, IP2X Enclosure, 6000000 Cycles Operating Cycles, -5 to 60 deg C Operating, Su...

起订量

1最小包装量--

添加到询价列表
LC1D65B7
LC1D65B7 Schneider Schneider Electric LC1D65B7 Tesys D Iec Contactor.Schneider Electric TeSys D IEC Contactor, Series: D-Line LC1D, 24 VAC Coil, 80 A Maximum Load Current, 220 VA Inrush, 22 VA Hold-In Coil, 3 Pole, 50/60 Hz Frequency, 30 kW Wattage, Non-Reversing Contact, 3NO Contact Configuration, 1NO-1NC Auxiliary Contacts, 65 A at 600 VAC Contact, Power Factor: 0.75 Inrush, 0.3 Hold-In, Screw Clamp Connection, Screw Clamp Terminal, IP2X Enclosure, 6000000 Cycles Operating Cycles, -5 to 60 deg C Operating, Su...

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

LC1D65B7详情

Schneider LC1D65B7重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

LC1D65B7拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS