LGYT1N14详情
Schneider LGYT1N14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 25
Rated current In
63
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 25
Connectable conductor cross section multi-wired
0.5 - 25
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 16
深度
46
宽度
67
高度
40
LGYT1N14拓展信息








哦! 它是空的。