LK3QU3详情
Schneider LK3QU3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
0 - 600
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
400
Type of control element
None
Number of auxiliary contacts as normally closed contact
0
LK3QU3拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。