LR3D32详情
Schneider LR3D32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
1
Number of auxiliary contacts as normally open contact
1
Type of electrical connection of main circuit
Screw connection
Manufacturer Part Number
LR3D32
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.59
达到SVHC
unknown
LR3D32拓展信息








哦! 它是空的。