LR7K0308详情
Schneider LR7K0308重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
TeSys
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Number of auxiliary contacts as normally closed contact
1
额定功率
2 W
触点额定电流
6 A
0个相似型号
LR7K0308拓展信息








哦! 它是空的。