LR9G225详情
Schneider LR9G225重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Number of auxiliary contacts as normally closed contact
1
Range
TeSys
触点额定电流
57 → 225 A
控制电压
24 → 250 V dc
极点配置
1 NO + 1 NC
0个相似型号
LR9G225拓展信息
8903LXG80V04R6
Schneider
8903LXG80V03
Schneider
8903LXG80V04A3R6
Schneider
8903LXG80V08C6
Schneider
LC1D25Q7C
Schneider
LP1K090045JD
Schneider
LR9G630C
Schneider
LR9G115C
Schneider
LC1E0610M5N
Schneider
LC2D129FD
Schneider








哦! 它是空的。