LT4706M7A详情
Schneider LT4706M7A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Miller Desoldering Guns
Rated control supply voltage at AC 50 Hz
200 - 240
Number of auxiliary contacts as normally open contact
1
Rated control supply voltage at AC 60 Hz
200 - 240
Number of auxiliary contacts as normally closed contact
1
Type of electrical connection of main circuit
Screw connection
Voltage type for actuating
AC
配件类型
喷嘴组件
LT4706M7A拓展信息








哦! 它是空的。