LT4760M7A详情
Schneider LT4760M7A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
200 - 240
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Rated control supply voltage at AC 60 Hz
200 - 240
Voltage type for actuating
AC
Number of auxiliary contacts as normally closed contact
1
0个相似型号
LT4760M7A拓展信息
8903LXG80V04R6
Schneider
8903LXG80V03
Schneider
8903LXG80V04A3R6
Schneider
8903LXG80V08C6
Schneider
LC1D25Q7C
Schneider
LR9G225
Schneider
LP1K090045JD
Schneider
LR9G630C
Schneider
LR9G115C
Schneider
LC1E0610M5N
Schneider








哦! 它是空的。