LTMR27DFM详情
Schneider LTMR27DFM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
Rated control supply voltage at AC 50 Hz
100 - 240
Rated control supply voltage at AC 60 Hz
100 - 240
Degree of protection (IP)
IP20
Voltage type for actuating
AC
Range
TeSys T
系列
TeSys T
额定功率
30 W
0个相似型号
LTMR27DFM拓展信息








哦! 它是空的。