LUCC1XBL详情
Schneider LUCC1XBL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Positronic
Brand
Amphenol Positronic
Overload release current setting
0.35 - 1.4
Voltage type for actuating
DC
Rated control supply voltage at DC
24 - 24
Rated permanent current Iu
1.4
Range
TeSys
系列
U-Line
子类别
D-Sub Connectors
额定功率
0.09 kW
产品类别
Mixed Contact D-Sub Connectors
相位的数量
1 Phase
产品类别
D-Sub Mixed Contact Connectors
LUCC1XBL拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。