LUCD05BL详情
Schneider LUCD05BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Range
TeSys
Overload release current setting
1.25 - 5
Voltage type for actuating
DC
Rated control supply voltage at DC
24 - 24
Rated permanent current Iu
5
Unit Weight
6.423388 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
系列
U-Line
子类别
Motors & Motor Drives
额定功率
3 kW
产品类别
电机驱动
相位的数量
3 Phase
产品类别
电机驱动
LUCD05BL拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。