LUCL18ES详情
Schneider LUCL18ES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Rated control supply voltage at AC 50 Hz
48 - 48
Rated control supply voltage at AC 60 Hz
48 - 48
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
48 - 72
Rated permanent current Iu
18
0个相似型号
LUCL18ES拓展信息
A9F75225
Schneider
GV2P10
Schneider
GV2ME05
Schneider
A9F75203
Schneider
A9N61539
Schneider
A9D56632
Schneider
A9D42632
Schneider
M9U31220
Schneider
FFA-0023-3
Schneider
FFA-0022-3
Schneider








哦! 它是空的。