LUCL38FU详情
Schneider LUCL38FU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
110 - 240
Rated control supply voltage at AC 60 Hz
110 - 240
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
110 - 220
Rated permanent current Iu
38
0个相似型号
LUCL38FU拓展信息








哦! 它是空的。