LV426708详情
Schneider LV426708重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.5
Operating Temp Range
-55C to 100C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
2.4
Inside Diameter Before Shrinking
4.8
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2000 - 2000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
63 - 160
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
类型
TUBING
颜色
Red
收缩率
2:1
产品长度(mm)
9500(mm)
LV426708拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。