LV429170详情
Schneider LV429170重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
Compact
For Use With
Compact NSX 100/160/250 Circuit Breakers
Rated control supply voltage at AC 50 Hz
690 - 690
Rated control supply voltage at AC 60 Hz
690 - 690
Overload release current setting
50 - 100
Voltage type for actuating
AC
Rated permanent current Iu
50
RoHS
Non-Compliant
系列
Micrologic 2.2 M
额定电流
100A
LV429170拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。