LV429243详情
Schneider LV429243重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Spare part
无
Accessory
有
Type of accessory/spare part
Connection technique
Range
Compact Nsx, Easypact Cvs
For Use With
1 Cable 1.5 mm2 → 95 mm2
配件类型
电缆连接器
0个相似型号
LV429243拓展信息
LV429243详情
Schneider LV429243重要参数规格及、参数值,及相似型号如下:
Spare part
无
Accessory
有
Type of accessory/spare part
Connection technique
Range
Compact Nsx, Easypact Cvs
For Use With
1 Cable 1.5 mm2 → 95 mm2
配件类型
电缆连接器
LV429243拓展信息