LV429451详情
Schneider LV429451重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Range
ComPact, EasyPact
For Use With
Compact NSX 100/160/250
功能
Power-cut-out switch
配件类型
Adapter
LV429451拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。