LV429844详情
Schneider LV429844重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Factory Pack QuantityFactory Pack Quantity
1
Contact Materials
Copper Alloy
Part # Aliases
MCK-N1-P-51SRT1 9-1532011-9
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
N
Filtered
Unfiltered
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
500 - 500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
28 - 40
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
定位的数量
51 Position
性别
Female
子类别
D-Sub Connectors
终端样式
通孔
产品类别
Micro-D D-Sub Connectors
外壳电镀
Nickel
安装角
直角
产品类别
D-Sub Micro-D Connectors
LV429844拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。