LV430470详情
Schneider LV430470重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
G1M2SSK2-60102
Approvals
CE, CSA, UL
Manufacturer
ABB
Range
ComPact
For Use With
Compact NSX 160/250 circuit breakers
Overload release current setting
60 - 192
Voltage type for actuating
Self powered
Rated permanent current Iu
160
定位的数量
2
配件类型
Trip Unit
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NC
知识产权评级
IP66
LV430470拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。