LV430685详情
Schneider LV430685重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E32-12025HVMRTU-SPKIT-NS
Manufacturer
Honeywell
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
50
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
35 - 50
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
500 - 500
Type of electrical connection of main circuit
Screw connection
LV430685拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。