LV431540详情
Schneider LV431540重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
NSX
For Use With
ComPact NSX250
Rated control supply voltage at AC 50 Hz
110 - 130
Rated control supply voltage at AC 60 Hz
110 - 130
Voltage type for actuating
AC
配件类型
Motor Mechanism
0个相似型号
LV431540拓展信息
XVBC21B
Schneider
XVBL0B6
Schneider
LR97D015B
Schneider
XVBC2B8D
Schneider
LRD35
Schneider
XCMD4115L5EX
Schneider
XCMN2102L1
Schneider
LTMR100MBD
Schneider
LR97D07M7
Schneider
XVUC47
Schneider








哦! 它是空的。