LV431835详情
Schneider LV431835重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
80
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
56 - 80
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
640 - 640
Type of electrical connection of main circuit
Screw connection
LV431835拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。