LV432081详情
Schneider LV432081重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Overload release current setting
151 - 480
Voltage type for actuating
Self powered
Rated permanent current Iu
400
Range
Compact
For Use With
Compact NSX 400/630 Circuit Breakers
系列
Micrologic 2.3
额定电流
400A
0个相似型号
LV432081拓展信息
A9F75225
Schneider
GV2P10
Schneider
GV2ME05
Schneider
A9F75203
Schneider
A9N61539
Schneider
A9D56632
Schneider
A9D42632
Schneider
M9U31220
Schneider
FFA-0023-3
Schneider
FFA-0022-3
Schneider








哦! 它是空的。