注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1088.890844
10
¥1027.255517
100
¥969.108971
500
¥914.253748
1000
¥862.503535
LV432605详情
Schneider LV432605重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
Mounting Styles
Drawout
Range
Compact
Type of electric connection
With cable preassembled
Number of contacts as change-over contact
1
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Integrable
系列
LV4
接头数量
1
触点额定电流
6 A
LV432605拓展信息







哦! 它是空的。