LV432678详情
Schneider LV432678重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
600 - 4800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 400
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
系列
*
零件状态
活跃
湿度敏感性等级(MSL)
--
LV432678拓展信息








哦! 它是空的。