LV432878详情
Schneider LV432878重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
480F
Approvals
UL;CSA
Manufacturer
Crouse-Hinds Industrial Produc
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
945 - 6930
Number of auxiliary contacts as normally open contact
0
Overload release current setting
225 - 630
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
组成
Iron
样式
Form 8
连接类型
Screw
LV432878拓展信息








哦! 它是空的。