LV433286详情
Schneider LV433286重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Adjustment range undelayed short-circuit release
750 - 750
Overload release current setting
26 - 60
With thermal protection
有
Degree of protection (IP)
IP40
With integrated auxiliary switch
无
Switch off technique
Electronic
Phase failure sensitive
有
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Type of control element
Other
With integrated under voltage release
无
Rated short-circuit breaking capacity lcu at 400 V, AC
200
深度
86
宽度
105
高度
161
LV433286拓展信息








哦! 它是空的。