LV433304详情
Schneider LV433304重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Type of control element
Other
Rated permanent current Iu
25
Device construction
Built-in device fixed built-in technique
Phase failure sensitive
有
Switch off technique
Electronic
With integrated auxiliary switch
无
Degree of protection (IP)
IP40
With thermal protection
有
Overload release current setting
13 - 30
Adjustment range undelayed short-circuit release
425 - 425
Rated operating voltage
690 - 690
Type of electrical connection of main circuit
Screw connection
深度
86
高度
161
宽度
105
LV433304拓展信息








哦! 它是空的。