LV433504详情
Schneider LV433504重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Adjustment range undelayed short-circuit release
1350 - 2100
With thermal protection
无
Degree of protection (IP)
IP40
With integrated auxiliary switch
无
Switch off technique
Magnetic
Phase failure sensitive
无
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
150
Type of control element
Other
With integrated under voltage release
无
Manufacturer Part Number
LV433504
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.57
深度
86
电路保护类型
磁性断路器
宽度
105
高度
161
达到SVHC
unknown
LV433504拓展信息








哦! 它是空的。