LV433543详情
Schneider LV433543重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
2400 - 2400
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
63 - 160
Rated permanent current Iu
160
Type of control element
Toggle
Type of electrical connection of main circuit
Screw connection
With integrated under voltage release
无
LV433543拓展信息








哦! 它是空的。