LV433558详情
Schneider LV433558重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
ATEX;cULus
Manufacturer
Killark-Hubbell Electrical Products
Illuminated
无
Mounting
DIN Rail
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
100 - 250
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
375 - 3000
Type of electrical connection of main circuit
Screw connection
触点配置
1NC;1NO
LV433558拓展信息








哦! 它是空的。