LV433630详情
Schneider LV433630重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
OL408PZBS19241
Manufacturer
ABB
Mounting Styles
固定式
Range
ComPact
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
4800 - 4800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 320
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
320
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
系列
LV43
额定电流
320A
极数
3
LV433630拓展信息








哦! 它是空的。