LV433931详情
Schneider LV433931重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ebm-papst
Brand
ebm-papst
Tradename
CrossFlow
RoHS
Details
Current Type
AC
Factory Pack QuantityFactory Pack Quantity
1
Range
ComPact
Overload release current setting
236.2 - 684
Voltage type for actuating
Self powered
Rated permanent current Iu
570
系列
QLZ06
类型
Crossflow Blower
子类别
Fans, Blowers & Accessories
额定电流
570A
极数
3
产品类别
Blowers
产品类别
Blowers & Centrifugal Fans
LV433931拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。