LV433937详情
Schneider LV433937重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
570
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
250 - 570
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
6900 - 6900
Type of electrical connection of main circuit
Screw connection
Mounting Styles
固定式
Range
Compact
系列
NSX630F
额定电流
570A
极数
4
LV433937拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。