LV438293详情
Schneider LV438293重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Chrome
With front ring
有
Range
Compact Nsx Dc
For Use With
Nsx400..630 Dc
Spare part
无
Accessory
有
Type of accessory/spare part
Other
配件类型
Long Terminal Shield
LV438293拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。